Skyworks Solutions, Inc. 0.3 to 3.8 GHz 160 W High-Power SPDT Switch SKY12255-708LF

Description
The SKY12255-708LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD applications. This device features high-power handling at hot, low TX and RX insertion loss, and high isolation with low DC power consumption. The device requires minimal external components, enabling a smaller PCB footprint. The device is provided in a 5 × 5 mm, 20-pin Quad Flat No-Lead (QFN) package. Pin-to-pin compatible with SKY12248-492LF (120 W fail-safe switch).
Request a Quote Datasheet
Description
The SKY12255-708LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD applications. This device features high-power handling at hot, low TX and RX insertion loss, and high isolation with low DC power consumption. The device requires minimal external components, enabling a smaller PCB footprint. The device is provided in a 5 × 5 mm, 20-pin Quad Flat No-Lead (QFN) package. Pin-to-pin compatible with SKY12248-492LF (120 W fail-safe switch).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 to 3.8 GHz 160 W High-Power SPDT Switch - SKY12255-708LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.3 to 3.8 GHz 160 W High-Power SPDT Switch
SKY12255-708LF
0.3 to 3.8 GHz 160 W High-Power SPDT Switch SKY12255-708LF
The SKY12255-708LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD applications. This device features high-power handling at hot, low TX and RX insertion loss, and high isolation with low DC power consumption. The device requires minimal external components, enabling a smaller PCB footprint. The device is provided in a 5 × 5 mm, 20-pin Quad Flat No-Lead (QFN) package. Pin-to-pin compatible with SKY12248-492LF (120 W fail-safe switch).

The SKY12255-708LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD applications.
This device features high-power handling at hot, low TX and RX insertion loss, and high isolation with low DC power consumption. The device requires minimal external components, enabling a smaller PCB footprint.
The device is provided in a 5 × 5 mm, 20-pin Quad Flat No-Lead (QFN) package.
Pin-to-pin compatible with SKY12248-492LF (120 W fail-safe switch).

Supplier's Site
RF Switches - 863-SKY12255-708LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, TD-SCDMA, WiMax SPST 50Ohm 16-QFN (4x4)

RF Switch IC LTE, TD-SCDMA, WiMax SPST 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - SKY12255-708LF - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
SKY12255-708LF
RF and Wireless - RF Switches SKY12255-708LF
IC RF SWITCH SPST 6GHZ 16QFN

IC RF SWITCH SPST 6GHZ 16QFN

Supplier's Site
RF Switches - SKY12255-708LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12255-708LF
RF Switches SKY12255-708LF
RF Switch IC LTE, TD-SCDMA, WiMax SPST 50Ohm 16-QFN (4x4)

RF Switch IC LTE, TD-SCDMA, WiMax SPST 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY12255-708LF 863-SKY12255-708LFTR-ND SKY12255-708LF SKY12255-708LF
Product Name 0.3 to 3.8 GHz 160 W High-Power SPDT Switch RF Switches RF and Wireless - RF Switches RF Switches
Package Type Surface Mount; QFN, 20L Surface Mount; 16-LQFN Exposed Pad Surface Mount
Frequency Range 300 to 3800 MHz 500 to 6000 MHz 500 to 6000 MHz 500 to 6000 MHz
Type Single Pole Double Throw; SPDT (R) Single Pole Single Throw Single Pole Single Throw
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs SPDT Switch 100 MHz - 6 GHz - SKY13306-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 18 to 26 dB
View Details
20 MHz-6.0 GHz GaAs SPDT Switch - SKY13351-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
3 suppliers