Skyworks Solutions, Inc. Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz AS215-92LF

Description
The AS215-92LF is a medium power IC FET SPDT switch in a low cost miniature SC-88 6 lead plastic package. The AS215-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet
Description
The AS215-92LF is a medium power IC FET SPDT switch in a low cost miniature SC-88 6 lead plastic package. The AS215-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz - AS215-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz
AS215-92LF
Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz AS215-92LF
The AS215-92LF is a medium power IC FET SPDT switch in a low cost miniature SC-88 6 lead plastic package. The AS215-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

The AS215-92LF is a medium power IC FET SPDT switch in a low cost miniature SC-88 6 lead plastic package. The AS215-92LF features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose switch can be used in a variety of telecommunications applications.

Supplier's Site
RF Switches - 863-1624-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1624-2-ND
RF Switches 863-1624-2-ND
RF Switch IC Bluetooth SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1624-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1624-6-ND
RF Switches 863-1624-6-ND
RF Switch IC Bluetooth SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 863-1624-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1624-1-ND
RF Switches 863-1624-1-ND
RF Switch IC Bluetooth SPDT 3GHz 50Ohm SC-70-6

RF Switch IC Bluetooth SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - AS215-92LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS215-92LF
RF Switches AS215-92LF
RF Switch IC Bluetooth SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC Bluetooth SPDT 3 GHz 50Ohm SC-70-6

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number AS215-92LF 863-1624-2-ND AS215-92LF
Product Name Single Positive Control pHEMT GaAs IC SPDT Switch 0.5–3 GHz RF Switches RF Switches
Package Type Surface Mount; SC-88, 6L Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Frequency Range 500 to 3000 MHz 500 to 3000 MHz 500 to 3000 MHz
Isolation 20 to 28 dB 20 dB 20 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

2.4 to 2.5 GHz SP3T Switch - SKY13586-678LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 35 dB
View Details
4 suppliers
0.02-2.7 GHz 50 W High Power Silicon PIN Diode SPDT Switch - SKY12208-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 2700 MHz
Isolation 35 to 50 dB
View Details
4 suppliers
pHEMT GaAs IC SPDT Switch 0.1–4 GHz - AS211-334 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6-pin
Frequency Range 100 to 4000 MHz
Isolation 22 to 26 dB
View Details
3 suppliers