Skyworks Solutions, Inc. RF Amplifiers - ACA2604RS29P8 ACA2604RS29P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135142-ACA2604RS29P 8 Frequency: 50MHz ~ 1GHz Gain: 24dB Supply Current: 230mA RF Type: General Purpose Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Manufacturer Homepage: www.anadigics.com Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135142-ACA2604RS29P 8 Frequency: 50MHz ~ 1GHz Gain: 24dB Supply Current: 230mA RF Type: General Purpose Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Manufacturer Homepage: www.anadigics.com Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA2604RS29P8
1135142-ACA2604RS29P8
RF Amplifiers - ACA2604RS29P8 1135142-ACA2604RS29P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135142-ACA2604RS29P 8 Frequency: 50MHz ~ 1GHz Gain: 24dB Supply Current: 230mA RF Type: General Purpose Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Manufacturer Homepage: www.anadigics.com Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1135142-ACA2604RS29P8
Frequency: 50MHz ~ 1GHz
Gain: 24dB
Supply Current: 230mA
RF Type: General Purpose
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACA2604RS29P8
RF and Wireless - RF Amplifiers ACA2604RS29P8
IC RF AMP GPS 50MHZ-1GHZ 28QFN

IC RF AMP GPS 50MHZ-1GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1135142-ACA2604RS29P8 ACA2604RS29P8
Product Name RF Amplifiers - ACA2604RS29P8 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA420E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
3 suppliers