Rochester Electronics RF Amplifiers - UPC8128TB-E3-A UPC8128TB-E3-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902139-UPC8128TB-E3- A Features: RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Other Part Number: 2156-UPC8128TB-E3-A, 2156-UPC8128TB-E3-A- RETR-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902139-UPC8128TB-E3- A Features: RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Other Part Number: 2156-UPC8128TB-E3-A, 2156-UPC8128TB-E3-A- RETR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8128TB-E3-A
902139-UPC8128TB-E3-A
RF Amplifiers - UPC8128TB-E3-A 902139-UPC8128TB-E3-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902139-UPC8128TB-E3- A Features: RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 6-SuperMiniMold ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Other Part Number: 2156-UPC8128TB-E3-A, 2156-UPC8128TB-E3-A- RETR-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902139-UPC8128TB-E3-A
Features: RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 6-SuperMiniMold
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Other Part Number: 2156-UPC8128TB-E3-A, 2156-UPC8128TB-E3-A-RETR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 902139-UPC8128TB-E3-A
Product Name RF Amplifiers - UPC8128TB-E3-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

3300 - 4200 MHz Ultra Low-Noise Bypass LNA - QPL9097 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details