Marki Microwave LLC 18-40 GHz Broadband Low Noise Amplifier ADM-10717PSM

Description
The ADM-10717PSM is a broadband low noise amplifier covering 18¢â‚¬Â¯GHz to 40¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 6¢â‚¬Â¯mA bias current, providing 16.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.5 dB. The ADM-10717PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low power, moderate gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet
Description
The ADM-10717PSM is a broadband low noise amplifier covering 18¢â‚¬Â¯GHz to 40¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 6¢â‚¬Â¯mA bias current, providing 16.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.5 dB. The ADM-10717PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low power, moderate gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Morgan Hill, CA, United States
18-40 GHz Broadband Low Noise Amplifier
ADM-10717PSM
18-40 GHz Broadband Low Noise Amplifier ADM-10717PSM
The ADM-10717PSM is a broadband low noise amplifier covering 18¢â‚¬Â¯GHz to 40¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 6¢â‚¬Â¯mA bias current, providing 16.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.5 dB. The ADM-10717PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low power, moderate gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

The ADM-10717PSM is a broadband low noise amplifier covering 18¢â‚¬Â¯GHz to 40¢â‚¬Â¯GHz. Optimized for ultra-low DC power consumption in compact systems, it operates from a single 3¢â‚¬Â¯V supply at just 6¢â‚¬Â¯mA bias current, providing 16.7¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.5 dB. The ADM-10717PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is well suited for wideband front-end applications that demand low power, moderate gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-10717PSM
Product Name 18-40 GHz Broadband Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details