Infineon Technologies AG RF Amplifiers - BGB420E6327 BGB420E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201205-BGB420E6327 Packaging: Reel - TR Test Frequency: 1.8GHz Frequency: 100MHz to 3GHz Gain: 16dB Noise Figure: 2dB P1dB: 10dBm (10mW) RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Supply Voltage - Operating: 3.5V Operating Supply Current: 30mA Alternative Parts (Cross-Reference): BGC420E6327; BGB 420 E6327; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201205-BGB420E6327 Packaging: Reel - TR Test Frequency: 1.8GHz Frequency: 100MHz to 3GHz Gain: 16dB Noise Figure: 2dB P1dB: 10dBm (10mW) RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Supply Voltage - Operating: 3.5V Operating Supply Current: 30mA Alternative Parts (Cross-Reference): BGC420E6327; BGB 420 E6327; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGB420E6327
201205-BGB420E6327
RF Amplifiers - BGB420E6327 201205-BGB420E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201205-BGB420E6327 Packaging: Reel - TR Test Frequency: 1.8GHz Frequency: 100MHz to 3GHz Gain: 16dB Noise Figure: 2dB P1dB: 10dBm (10mW) RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Supply Voltage - Operating: 3.5V Operating Supply Current: 30mA Alternative Parts (Cross-Reference): BGC420E6327; BGB 420 E6327; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201205-BGB420E6327
Packaging: Reel - TR
Test Frequency: 1.8GHz
Frequency: 100MHz to 3GHz
Gain: 16dB
Noise Figure: 2dB
P1dB: 10dBm (10mW)
RF Type: 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Supply Voltage - Operating: 3.5V
Operating Supply Current: 30mA
Alternative Parts (Cross-Reference): BGC420E6327; BGB 420 E6327;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 201205-BGB420E6327
Product Name RF Amplifiers - BGB420E6327
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
RF Amplifiers - 2312-QPB2731-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details