The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It features 45 fs RMS typical phase jitter for SerDes applications, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, and operates over a temperature range of -40°C to 105°C. The device integrates on-chip regulators to filter power supply noise and eliminates the need for external LDOs. FlexSwing allows independent control of voltage swing and DC offset. Available package sizes are 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. It supports supply voltages of 1.8 V, 2.5 V, and 3.3 V with ±20, ±25, ±30, and ±50 ppm frequency stability options. Factory programmability enables customized frequency, stability, output signaling, and enable functionality without custom quartz device lead times.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501A-P1F0003 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |