SiTime Corporation Oscillators SIT1534AC-H5-DCC-00.001E

Description
1Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet
Description
1Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30090-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30090-2-ND
Oscillators 1473-30090-2-ND
1Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

1Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349143-SIT1534AC-H5-DCC-00.001E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349143-SIT1534AC-H5-DCC-00.001E
Crystals, Oscillators, Resonators - Oscillators 1349143-SIT1534AC-H5-DCC-00.001E
Win Source Part Number: 1349143-SIT1534AC-H5 -DCC-00.001E Category: Crystals, Oscillators, Resonators - Oscillators Series: SiT1534 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Frequency: 1 Hz Output: LVCMOS Frequency Stability: ±75ppm Current - Supply (Max): 1.3µA Voltage - Supply: 1.2V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Base Product Number: SIT1534

Win Source Part Number: 1349143-SIT1534AC-H5-DCC-00.001E
Category: Crystals, Oscillators, Resonators - Oscillators
Series: SiT1534
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 1,000
Frequency: 1 Hz
Output: LVCMOS
Frequency Stability: ±75ppm
Current - Supply (Max): 1.3µA
Voltage - Supply: 1.2V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Base Product Number: SIT1534

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-30090-2-ND 1349143-SIT1534AC-H5-DCC-00.001E
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 75 ppm 75 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - NA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Oscillator Crystal - 510BBA000110BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125 - 815-CD74HCT4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details