SiTime Corporation 32 kHz TCXOs SiT1552AC-JF-D74-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It offers frequency stability options of ±5, ±10, or ±20 ppm over temperature, operates from 1.5 V to 3.63 V, and consumes less than 1.52 µA across its industrial temperature range of -40°C to +85°C. The device features internal filtering that eliminates the need for an external Vdd bypass capacitor, and is Pb-free, RoHS and REACH compliant. It supports LVCMOS and NanoDrive™ output formats with a 48% to 52% duty cycle and output rise/fall times up to 200 ns. The part is qualified to MIl-883 for mechanical shock and vibration resistance, supports ESD protection per JESD22 standards, and is PFAS-free when ordered with code 'P'.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for ultra-low power timekeeping applications. It offers frequency stability options of ±5, ±10, or ±20 ppm over temperature, operates from 1.5 V to 3.63 V, and consumes less than 1.52 µA across its industrial temperature range of -40°C to +85°C. The device features internal filtering that eliminates the need for an external Vdd bypass capacitor, and is Pb-free, RoHS and REACH compliant. It supports LVCMOS and NanoDrive™ output formats with a 48% to 52% duty cycle and output rise/fall times up to 200 ns. The part is qualified to MIl-883 for mechanical shock and vibration resistance, supports ESD protection per JESD22 standards, and is PFAS-free when ordered with code 'P'.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AC-JF-D74-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details