SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0175.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It provides LVCMOS-compatible output, has a start-up time up to 500 ms for frequencies below 10 Hz, and complies with RoHS and REACH standards. The operating temperature range is -40°C to 85°C for industrial applications.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It provides LVCMOS-compatible output, has a start-up time up to 500 ms for frequencies below 10 Hz, and complies with RoHS and REACH standards. The operating temperature range is -40°C to 85°C for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-30E-0175.000000
1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0175.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1569AC-J3-30E-0175.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details