The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, offering frequencies from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter over 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling, with supply voltages of 1.8 V, 2.5 V, or 3.3 V and frequency stabilities of ±25 ppm, ±30 ppm, or ±50 ppm. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it operates over AEC-Q100 Grade 1 temperature range (-40°C to 125°C) and integrates on-chip regulators to suppress power supply noise. FlexSwing enables independent control of voltage swing and DC offset, eliminating external bias resistors.
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-B340005 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |