SiTime Corporation 32 kHz TCXOs SiT1552A-J1-0001

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature. It operates from 1.5 V to 3.63 V with ultra-low power consumption below 1.52 µA across the industrial temperature range of -40°C to +85°C. The device includes internal filtering that eliminates the need for an external Vdd bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS with a duty cycle of 48% to 52%, and start-up time ranges from 180 ms to 380 ms depending on temperature. ESD protection meets JESD22-A114 (3000 V HBM), JESD22-C101 (750 V CDM), and JESD78 latch-up compliance. Mechanical shock and vibration resistance comply with MIL-883 Method 2002 (10,000 g) and Method 2007 (70 g).

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature. It operates from 1.5 V to 3.63 V with ultra-low power consumption below 1.52 µA across the industrial temperature range of -40°C to +85°C. The device includes internal filtering that eliminates the need for an external Vdd bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS with a duty cycle of 48% to 52%, and start-up time ranges from 180 ms to 380 ms depending on temperature. ESD protection meets JESD22-A114 (3000 V HBM), JESD22-C101 (750 V CDM), and JESD78 latch-up compliance. Mechanical shock and vibration resistance comply with MIL-883 Method 2002 (10,000 g) and Method 2007 (70 g).

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Santa Clara, CA, United States
32 kHz TCXOs
SiT1552A-J1-0001
32 kHz TCXOs SiT1552A-J1-0001
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552A-J1-0001
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details