SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-D14-16.384

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator capable of generating frequencies from 1 Hz to 32.768 kHz. It is available in a 1.5 x 0.8 mm chip-scale package (CSP) and is pin-compatible with a 2.0 x 1.2 mm SMD crystal. Operates from 1.2 V to 3.63 V with current consumption below 1.4 µA across the industrial temperature range of -55°C to +85°C. The oscillator output eliminates the need for external load capacitors, and internal filtering removes the requirement for a Vdd bypass capacitor. It supports NanoDrive™ programmable output swing for optimized power and is Pb-free, RoHS and REACH compliant. Frequency tolerance is ±20 ppm at 25°C and degrades to ±250 ppm across the extended temperature range.

Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator capable of generating frequencies from 1 Hz to 32.768 kHz. It is available in a 1.5 x 0.8 mm chip-scale package (CSP) and is pin-compatible with a 2.0 x 1.2 mm SMD crystal. Operates from 1.2 V to 3.63 V with current consumption below 1.4 µA across the industrial temperature range of -55°C to +85°C. The oscillator output eliminates the need for external load capacitors, and internal filtering removes the requirement for a Vdd bypass capacitor. It supports NanoDrive™ programmable output swing for optimized power and is Pb-free, RoHS and REACH compliant. Frequency tolerance is ±20 ppm at 25°C and degrades to ±250 ppm across the extended temperature range.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-J5-D14-16.384
1 Hz to 462.5 kHz Oscillators SiT1534AC-J5-D14-16.384
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-J5-D14-16.384
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details