The SiT9387 is an AEC-Q100 qualified, ultra-low jitter differential oscillator operating from 220.000001 MHz to 725 MHz with LVPECL, LVDS, or HCSL output signaling. It is available in 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with a frequency stability of ±10 ppm (contact SiTime), and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz). The device supports operating temperatures from -40°C to 105°C for Grade 2, and operates from supply voltages of 2.25 V to 3.63 V. First-year aging is ±1 ppm at 25°C.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AC-2B1-30N221.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 221 MHz |
| Frequency Stability | 20 ppm |