SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-00.256

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in chip-scale package measuring 1.5 × 0.8 mm, with pin compatibility to 2.0 × 1.2 mm XTAL SMD packages. Operates over a supply voltage range of 1.2 V to 3.63 V with a core current consumption of less than 1.4 µA at full temperature range. Factory-programmable output frequencies range from 1 Hz to 32.768 kHz in powers of two, with frequency stability of ±100 ppm across -40°C to +85°C and ±150 ppm across -55°C to +85°C. Features NanoDrive™ programmable output swing, internal filtering eliminating external bypass capacitors, and RoHS and REACH compliance. No external load capacitors required.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in chip-scale package measuring 1.5 × 0.8 mm, with pin compatibility to 2.0 × 1.2 mm XTAL SMD packages. Operates over a supply voltage range of 1.2 V to 3.63 V with a core current consumption of less than 1.4 µA at full temperature range. Factory-programmable output frequencies range from 1 Hz to 32.768 kHz in powers of two, with frequency stability of ±100 ppm across -40°C to +85°C and ±150 ppm across -55°C to +85°C. Features NanoDrive™ programmable output swing, internal filtering eliminating external bypass capacitors, and RoHS and REACH compliance. No external load capacitors required.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-H5-DCC-00.256
1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-00.256
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-H5-DCC-00.256
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1093136-SIT1532AI-J4-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency 0.0328 MHz
View Details
3 suppliers