SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-18E-0409.600000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 1.7 µA at 1 Hz and up to 10 µA at 462.5 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS-compatible output with a 45% to 55% duty cycle, 10 to 70 ns rise-fall time into 15 pF, and start-up times up to 500 ms depending on frequency. It is certified for commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, and is Pb-free, RoHS and REACH compliant. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD78 latch-up compliance.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 1.7 µA at 1 Hz and up to 10 µA at 462.5 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS-compatible output with a 45% to 55% duty cycle, 10 to 70 ns rise-fall time into 15 pF, and start-up times up to 500 ms depending on frequency. It is certified for commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, and is Pb-free, RoHS and REACH compliant. ESD protection meets JESD22-A114 (2000 V HBM), JESD22-C101 (750 V CDM), and JESD78 latch-up compliance.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-18E-0409.600000
1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-18E-0409.600000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT1569AC-J3-18E-0409.600000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 409.6000KHZ LVCMOS

MEMS OSC XO 409.6000KHZ LVCMOS

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT1569AC-J3-18E-0409.600000 1473-SIT1569AC-J3-18E-0409.600000-ND
Product Name 1 Hz to 462.5 kHz Oscillators Oscillators
Package / Form Factor 1.5x0.8 Surface Mount; 4-UFBGA, CSPBGA
Frequency 0.4096 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details