The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator supporting frequencies from 1 MHz to 220 MHz with accuracy to six decimal places. It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages and operates over a temperature range of -40°C to 105°C with a supply voltage of 2.25 V to 3.63 V. The device offers LVPECL, LVDS, or HCSL output signaling and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Frequency stability is configurable to ±10, ±20, ±25, or ±50 ppm, subject to contact with SiTime for ±10 ppm options. This part meets AEC-Q100 Grade 2 requirements for automotive high-reliability applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-2B3-33N100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |