SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0100.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, requires no external bypass capacitors, and delivers LVCMOS-compatible output with 45% to 55% duty cycle. It supports commercial and industrial temperature ranges from -20°C to 85°C and meets RoHS and REACH compliance with PFAS-free options available. Jitter is specified at 4 to 8.5 ns RMS at 100 kHz over 10,000 cycles per JEDEC JESD65B. Start-up time ranges from 150 ms to 500 ms depending on output frequency.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, requires no external bypass capacitors, and delivers LVCMOS-compatible output with 45% to 55% duty cycle. It supports commercial and industrial temperature ranges from -20°C to 85°C and meets RoHS and REACH compliance with PFAS-free options available. Jitter is specified at 4 to 8.5 ns RMS at 100 kHz over 10,000 cycles per JEDEC JESD65B. Start-up time ranges from 150 ms to 500 ms depending on output frequency.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-30E-0100.000000
1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0100.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1569AC-J3-30E-0100.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-J4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AIPJ1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details