SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-400.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, VDD, and aging. It features a 1.5 mm × 0.8 mm chip-scale package (CSP) with 0.6 mm maximum height, operates from 1.8 V to 3.3 V, and consumes 3.3 µA at 100 kHz. The LVCMOS output requires no external bypass capacitors and meets RoHS and REACH compliance. The part includes ESD protection of 2000 V HBM and 750 V CDM, and operates from -40°C to 85°C for industrial applications.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, VDD, and aging. It features a 1.5 mm × 0.8 mm chip-scale package (CSP) with 0.6 mm maximum height, operates from 1.8 V to 3.3 V, and consumes 3.3 µA at 100 kHz. The LVCMOS output requires no external bypass capacitors and meets RoHS and REACH compliance. The part includes ESD protection of 2000 V HBM and 750 V CDM, and operates from -40°C to 85°C for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-400.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-400.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-400.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-400.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details