The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator designed for automotive and high-reliability applications, operating from 1 to 220 MHz with phase jitter as low as 0.23 ps RMS (12 kHz to 20 MHz). It supports LVPECL, LVDS, and HCSL output signaling types and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device operates over a temperature range of -40°C to 105°C with supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability can be specified as low as ±10 ppm upon request. Startup time is 3.0 ms, and OE enable/disable timing is 3.8 µs at 156.25 MHz.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B1-33E140.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 140 MHz |
| Frequency Stability | 20 ppm |