SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0001.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device integrates a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It features an LVCMOS-compatible output, with start-up times between 150 ms and 500 ms depending on frequency, and supports commercial and industrial temperature ranges up to 85°C. The part is Pb-free, RoHS and REACH compliant, and available in a PFAS-free option. ESD protection meets JESD22 standards with 2000 V HBM and 750 V CDM ratings. Its MEMS-based design uses SiTime's EpiSeal® process for enhanced reliability, eliminating the need for quartz components. It is not suitable for life support, aerospace, or nuclear applications.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device integrates a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It features an LVCMOS-compatible output, with start-up times between 150 ms and 500 ms depending on frequency, and supports commercial and industrial temperature ranges up to 85°C. The part is Pb-free, RoHS and REACH compliant, and available in a PFAS-free option. ESD protection meets JESD22 standards with 2000 V HBM and 750 V CDM ratings. Its MEMS-based design uses SiTime's EpiSeal® process for enhanced reliability, eliminating the need for quartz components. It is not suitable for life support, aerospace, or nuclear applications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0001.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0001.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0001.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.064 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 6.40E-5 MHz
Frequency Stability 100 ppm
View Details