SiTime Corporation 32 kHz TCXOs SiT1552AC-JF-AA3-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature. It operates from 1.5 V to 3.63 V with ultra-low power consumption of less than 1.52 μA across the industrial temperature range of -40°C to +85°C. The device includes internal filtering that eliminates the need for an external Vdd bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS with a 48% to 52% duty cycle, 100 ns to 200 ns rise/fall time, and supports output voltages compatible with Vdd ranges. Start-up time is 180 ms to 380 ms depending on temperature. The part meets Mil-883 shock and vibration standards and has ESD protection per JESD22-A114, C101, and A115.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature. It operates from 1.5 V to 3.63 V with ultra-low power consumption of less than 1.52 μA across the industrial temperature range of -40°C to +85°C. The device includes internal filtering that eliminates the need for an external Vdd bypass capacitor. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS with a 48% to 52% duty cycle, 100 ns to 200 ns rise/fall time, and supports output voltages compatible with Vdd ranges. Start-up time is 180 ms to 380 ms depending on temperature. The part meets Mil-883 shock and vibration standards and has ESD protection per JESD22-A114, C101, and A115.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AC-JF-AA3-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details