The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator supporting frequencies from 1 MHz to 220 MHz with accuracy to six decimal places. It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages and operates over a temperature range of -40°C to 105°C. The device offers LVPECL, LVDS, and HCSL output signaling with typ- ical RMS phase jitter of 0.23 ps (12 kHz to 20 MHz). Supply voltage options include 2.25 V to 3.63 V, with current consumption ranging from 79 mA to 89 mA depending on output type. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with ±10 ppm available upon request.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AC-1B1-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |