SiTime Corporation Oscillators - CS00094AC-J5-DCC-32.7707 CS00094AC-J5-DCC-32.7707

Description
Manufacturer: SiTIME Win Source Part Number: 867268-CS00094AC-J5- DCC-32.7707 Series: * Features: Oscillator Part Status: Discontinued at Digi-Key Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 867268-CS00094AC-J5- DCC-32.7707 Series: * Features: Oscillator Part Status: Discontinued at Digi-Key Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CS00094AC-J5-DCC-32.7707 - 867268-CS00094AC-J5-DCC-32.7707 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CS00094AC-J5-DCC-32.7707
867268-CS00094AC-J5-DCC-32.7707
Oscillators - CS00094AC-J5-DCC-32.7707 867268-CS00094AC-J5-DCC-32.7707
Manufacturer: SiTIME Win Source Part Number: 867268-CS00094AC-J5- DCC-32.7707 Series: * Features: Oscillator Part Status: Discontinued at Digi-Key Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: SiTIME
Win Source Part Number: 867268-CS00094AC-J5-DCC-32.7707
Series: *
Features: Oscillator
Part Status: Discontinued at Digi-Key
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - CS00094AC-J5-DCC-32.7707-ND - DigiKey
Thief River Falls, MN, United States
Oscillator

Oscillator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 867268-CS00094AC-J5-DCC-32.7707 CS00094AC-J5-DCC-32.7707-ND
Product Name Oscillators - CS00094AC-J5-DCC-32.7707 Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735883 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details