SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0002.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V, consumes as low as 3.3 µA at 100 kHz, and features an LVCMOS-compatible output. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. Start-up time ranges from 150 ms to 500 ms depending on output frequency.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V, consumes as low as 3.3 µA at 100 kHz, and features an LVCMOS-compatible output. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. Start-up time ranges from 150 ms to 500 ms depending on output frequency.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0002.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0002.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0002.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
Oscillators - 1473-1314-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details