SiTime Corporation 32 kHz TCXOs CS00140-JE-DCC-32.768

Description
1.2 mm2 Ultra-small, µPower, Low Jitter, 32.768 kHz TCXO
Request a Quote
Description
1.2 mm2 Ultra-small, µPower, Low Jitter, 32.768 kHz TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1580 is a 32.768 kHz TCXO optimized for battery-powered applications, designed as an ultra-accurate RTC reference clock for smart watches, health monitors, smart meters, and IoT modules. It features a 1.5 mm × 0.8 mm chip-scale package (CSP) with a 1.2 mm² footprint. The device operates from 1.62 V to 1.98 V, draws 4.5 µA supply current under no load, and maintains total frequency stability of ±5 ppm over the -40°C to +85°C temperature range. The LVCMOS output has 2.5 nsRMS integrated phase jitter, 9 ns to 20 ns rise/fall times, and complies with RoHS, REACH, and MIL-STD-883G Method 1014.12 for hermetic sealing. PFAS-free options are available with the 'P' ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1580 is a 32.768 kHz TCXO optimized for battery-powered applications, designed as an ultra-accurate RTC reference clock for smart watches, health monitors, smart meters, and IoT modules. It features a 1.5 mm × 0.8 mm chip-scale package (CSP) with a 1.2 mm² footprint. The device operates from 1.62 V to 1.98 V, draws 4.5 µA supply current under no load, and maintains total frequency stability of ±5 ppm over the -40°C to +85°C temperature range. The LVCMOS output has 2.5 nsRMS integrated phase jitter, 9 ns to 20 ns rise/fall times, and complies with RoHS, REACH, and MIL-STD-883G Method 1014.12 for hermetic sealing. PFAS-free options are available with the 'P' ordering code.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 Ultra-small, µPower, Low Jitter, 32.768 kHz TCXO

1.2 mm2 Ultra-small, µPower, Low Jitter, 32.768 kHz TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number CS00140-JE-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1533AI-H4-D14-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-DCC-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details