The SiT9386 is an AEC-Q100 Grade 2 certified differential oscillator with a frequency range of 1 to 220 MHz and typ 0.23 ps RMS jitter (12 kHz to 20 MHz). It supports LVPECL, LVDS, and HCSL output signaling and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm, it is designed for automotive applications such as infotainment and in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386A-B240003 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |