SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0384.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator covering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability, designed for low-power applications such as wearables and portable medical devices. It features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. Operable from 1.62 V to 3.63 V with LVCMOS-compatible output, it consumes 3.3 µA at 100 kHz and 10 µA at 462.5 kHz. The device supports commercial and industrial temperature ranges from -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS, and REACH compliant with PFAS-free options available. RMS period jitter is 4 to 8.5 ns at 100 kHz per JEDEC Std 65B.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator covering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability, designed for low-power applications such as wearables and portable medical devices. It features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. Operable from 1.62 V to 3.63 V with LVCMOS-compatible output, it consumes 3.3 µA at 100 kHz and 10 µA at 462.5 kHz. The device supports commercial and industrial temperature ranges from -20°C to 70°C and -40°C to 85°C, respectively, and is Pb-free, RoHS, and REACH compliant with PFAS-free options available. RMS period jitter is 4 to 8.5 ns at 100 kHz per JEDEC Std 65B.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0384.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0384.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0384.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-08.192G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1374-6-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2250 MHz
Frequency Stability 50 ppm
View Details