SiTime Corporation Differential Oscillators SIT9375AE0FSA2-3310-25.000000

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It supports FlexSwing output signaling with independent control of voltage swing and DC offset, and integrates on-chip regulators to eliminate external LDOs. The device operates with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range up to 3.63 V, and offers frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and operates over a temperature range of -40°C to 105°C. The part has a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and a typical PSNR of 9 fs/mV.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It supports FlexSwing output signaling with independent control of voltage swing and DC offset, and integrates on-chip regulators to eliminate external LDOs. The device operates with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range up to 3.63 V, and offers frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and operates over a temperature range of -40°C to 105°C. The part has a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and a typical PSNR of 9 fs/mV.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9375AE0FSA2-3310-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9375AE0FSA2-3310-25.000000
Differential Oscillators SIT9375AE0FSA2-3310-25.000000
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9375AE0FSA2-3310-25.000000
Product Name Differential Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1314-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1374-6-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details