SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-DCC-32.768

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator for applications requiring a 1 Hz to 32.768 kHz reference clock, such as mobile phones, fitness watches, and real-time clock systems. It is available in a chip-scale package (CSP) measuring 1.5 x 0.8 mm and is pin-compatible with 2.0 x 1.2 mm SMD crystal packages. The device operates from 1.5 V to 3.63 V over a temperature range of -55°C to +85°C, with a typical supply current below 1 µA under no load. It features an internal oscillator output eliminating external load capacitors, nanoDrive™ programmable output swing for power optimization, and meets RoHS and REACH standards. Frequency tolerance is ±20 ppm at 25°C and ±150 ppm across the full industrial temperature range. The part is PFAS-free with the 'P' ordering code option.

Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator for applications requiring a 1 Hz to 32.768 kHz reference clock, such as mobile phones, fitness watches, and real-time clock systems. It is available in a chip-scale package (CSP) measuring 1.5 x 0.8 mm and is pin-compatible with 2.0 x 1.2 mm SMD crystal packages. The device operates from 1.5 V to 3.63 V over a temperature range of -55°C to +85°C, with a typical supply current below 1 µA under no load. It features an internal oscillator output eliminating external load capacitors, nanoDrive™ programmable output swing for power optimization, and meets RoHS and REACH standards. Frequency tolerance is ±20 ppm at 25°C and ±150 ppm across the full industrial temperature range. The part is PFAS-free with the 'P' ordering code option.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-H4-DCC-32.768
1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-DCC-32.768
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-H4-DCC-32.768
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers