The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and supports LVPECL, LVDS, HCSL, Low-power HCSL, and FlexSwing signaling options. The device operates across a wide temperature range of -40°C to 105°C, with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It integrates on-chip regulators for power supply noise filtering and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide continuous range up to 3.63 V. Available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages, it is optimized for communications, enterprise, and industrial applications in noisy environments.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-04B2-3310-156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |