SiTime Corporation Oscillators SIT1534AC-J5-DCC-00.064E

Description
64Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
64Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30093-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30093-2-ND
Oscillators 1473-30093-2-ND
64Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

64Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-30093-2-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 75 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA26M0000CAGR - Richardson RFPD
Specs
Frequency 26 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - LMC555CMX/SL110229 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers