The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. The device operates over a wide temperature range of -40°C to 105°C and offers factory-programmable
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375A-A310003 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |