SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0050.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small CMOS oscillator with a factory-programmable frequency range from 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V with a supply current of 3.3 µA at 100 kHz and is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm. The device requires no external bypass capacitors and offers LVCMOS-compatible output with 45% to 55% duty cycle. It complies with RoHS and REACH standards and has a PFAS-free option available. Operating temperature ranges from -40°C to 85°C for industrial use. Start-up time varies by frequency, with a maximum of 500 ms for frequencies below 10 Hz.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small CMOS oscillator with a factory-programmable frequency range from 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V with a supply current of 3.3 µA at 100 kHz and is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm. The device requires no external bypass capacitors and offers LVCMOS-compatible output with 45% to 55% duty cycle. It complies with RoHS and REACH standards and has a PFAS-free option available. Operating temperature ranges from -40°C to 85°C for industrial use. Start-up time varies by frequency, with a maximum of 500 ms for frequencies below 10 Hz.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0050.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0050.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0050.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30154-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers