SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-32.768

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm SMD crystals. Operates from 1.5 V to 3.63 V over -55°C to +85°C with frequency tolerance ≤20 ppm at 25°C and stability up to ±150 ppm across the full temperature range. Draws less than 1.4 μA at 3.63 V and includes internal filtering to eliminate external bypass capacitors. Output is designed to drive directly into RTC or ASIC inputs without load capacitors. Pb-free, RoHS, REACH compliant, and PFAS-free options available.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm SMD crystals. Operates from 1.5 V to 3.63 V over -55°C to +85°C with frequency tolerance ≤20 ppm at 25°C and stability up to ±150 ppm across the full temperature range. Draws less than 1.4 μA at 3.63 V and includes internal filtering to eliminate external bypass capacitors. Output is designed to drive directly into RTC or ASIC inputs without load capacitors. Pb-free, RoHS, REACH compliant, and PFAS-free options available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-H5-DCC-32.768
1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-32.768
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-H5-DCC-32.768
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0300.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers