The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVDS output signaling, operates with a 3.3 V ±10% supply, and maintains frequency stability of ±10 ppm. The device functions over an extended industrial temperature range of -40°C to 105°C and is available in a 5.0 x 3.2 mm2 surface-mount package with a center pad. It integrates on-chip regulators to suppress power supply noise and complies with industry-standard performance requirements for Ethernet, SATA, SAS, and Fibre Channel applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9365AI-4BF-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |