SiTime Corporation Differential Oscillators SiT9365AI-4B2-30E200.000000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It offers frequency stability as low as ±10 ppm and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and achieves 0.1 ps RMS phase jitter for Ethernet applications. It is housed in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The specific part SiT9365AI-4B2-30E200.000000 corresponds to a variant with industrial temperature range (-40°C to 85°C), LVDS signaling, 3.0 V supply, 3.2 x 2.5 mm package, ±20 ppm stability, and 200 MHz frequency.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It offers frequency stability as low as ±10 ppm and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and achieves 0.1 ps RMS phase jitter for Ethernet applications. It is housed in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The specific part SiT9365AI-4B2-30E200.000000 corresponds to a variant with industrial temperature range (-40°C to 85°C), LVDS signaling, 3.0 V supply, 3.2 x 2.5 mm package, ±20 ppm stability, and 200 MHz frequency.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AI-4B2-30E200.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AI-4B2-30E200.000000
Differential Oscillators SiT9365AI-4B2-30E200.000000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AI-4B2-30E200.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 200 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details