SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1533AI-H4-AA3-32.768E

Description
Win Source Part Number: 993592-SIT1533AI-H4- AA3-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1533 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: NanoDrive™ Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.2V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-30149-6,1473-30 149-2,SIT1533AI-H4-A A3-32.768E-ND,SITSIT SIT1533AI-H4-AA3-32. 768E,1473-30149-1,21 56-SIT1533AI-H4-AA3- 32.768E Base Product Number: SIT1533
Request a Quote Datasheet
Description
Win Source Part Number: 993592-SIT1533AI-H4- AA3-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1533 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: NanoDrive™ Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.2V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-30149-6,1473-30 149-2,SIT1533AI-H4-A A3-32.768E-ND,SITSIT SIT1533AI-H4-AA3-32. 768E,1473-30149-1,21 56-SIT1533AI-H4-AA3- 32.768E Base Product Number: SIT1533
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 993592-SIT1533AI-H4-AA3-32.768E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
993592-SIT1533AI-H4-AA3-32.768E
Crystals, Oscillators, Resonators - Oscillators 993592-SIT1533AI-H4-AA3-32.768E
Win Source Part Number: 993592-SIT1533AI-H4- AA3-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1533 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: NanoDrive™ Frequency Stability: ±100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.2V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-30149-6,1473-30 149-2,SIT1533AI-H4-A A3-32.768E-ND,SITSIT SIT1533AI-H4-AA3-32. 768E,1473-30149-1,21 56-SIT1533AI-H4-AA3- 32.768E Base Product Number: SIT1533

Win Source Part Number: 993592-SIT1533AI-H4-AA3-32.768E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1533
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Output: NanoDrive™
Frequency Stability: ±100ppm
Current - Supply (Max): 1.4µA
Voltage - Supply: 1.2V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-30149-6,1473-30149-2,SIT1533AI-H4-AA3-32.768E-ND,SITSITSIT1533AI-H4-AA3-32.768E,1473-30149-1,2156-SIT1533AI-H4-AA3-32.768E
Base Product Number: SIT1533

Buy Now Datasheet
Oscillators - 1473-30149-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30149-1-ND
Oscillators 1473-30149-1-ND
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30149-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30149-2-ND
Oscillators 1473-30149-2-ND
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30149-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30149-6-ND
Oscillators 1473-30149-6-ND
32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) NanoDrive™ Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 32.7680KHZ NANODRIVE

MEMS OSC XO 32.7680KHZ NANODRIVE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 993592-SIT1533AI-H4-AA3-32.768E 1473-30149-1-ND SIT1533AI-H4-AA3-32.768E
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers