The SiT9365 is a differential MEMS XO offering standard frequencies from 25 MHz to 325 MHz, engineered for ultra-low jitter applications in telecom, networking, and storage systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with frequency stability as low as ±10 ppm and operation over a temperature range of -40°C to 105°C. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it features on-chip power regulators to eliminate the need for an external LDO and delivers 0.1 ps RMS phase jitter for Ethernet applications. The device leverages DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E3-33E122.880000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 123 MHz |
| Frequency Stability | 50 ppm |