SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1532AI-J4-DCC-32.768E

Description
Win Source Part Number: 1000849-SIT1532AI-J4 -DCC-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1532 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.5V ~ 3.63V Package / Case: 4-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1240-1,2156-SIT 1532AI-J4-DCC-32.768 E,SITSITSIT1532AI-J4 -DCC-32.768E,1473-12 40-6,1473-1240-2 Base Product Number: SIT1532
Request a Quote Datasheet
Description
Win Source Part Number: 1000849-SIT1532AI-J4 -DCC-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1532 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.5V ~ 3.63V Package / Case: 4-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1240-1,2156-SIT 1532AI-J4-DCC-32.768 E,SITSITSIT1532AI-J4 -DCC-32.768E,1473-12 40-6,1473-1240-2 Base Product Number: SIT1532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1000849-SIT1532AI-J4-DCC-32.768E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1000849-SIT1532AI-J4-DCC-32.768E
Crystals, Oscillators, Resonators - Oscillators 1000849-SIT1532AI-J4-DCC-32.768E
Win Source Part Number: 1000849-SIT1532AI-J4 -DCC-32.768E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1532 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: LVCMOS Frequency Stability: +100ppm Current - Supply (Max): 1.4µA Voltage - Supply: 1.5V ~ 3.63V Package / Case: 4-UFBGA, CSPBGA Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1240-1,2156-SIT 1532AI-J4-DCC-32.768 E,SITSITSIT1532AI-J4 -DCC-32.768E,1473-12 40-6,1473-1240-2 Base Product Number: SIT1532

Win Source Part Number: 1000849-SIT1532AI-J4-DCC-32.768E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1532
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Output: LVCMOS
Frequency Stability: +100ppm
Current - Supply (Max): 1.4µA
Voltage - Supply: 1.5V ~ 3.63V
Package / Case: 4-UFBGA, CSPBGA
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-1240-1,2156-SIT1532AI-J4-DCC-32.768E,SITSITSIT1532AI-J4-DCC-32.768E,1473-1240-6,1473-1240-2
Base Product Number: SIT1532

Buy Now Datasheet
Oscillators - 1473-1240-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1240-2-ND
Oscillators 1473-1240-2-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Osc, 32.7Khz, 1.5 X 0.8Mm, Lvcmos; Frequency Nom Sitime - 52AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.7Khz, 1.5 X 0.8Mm, Lvcmos; Frequency Nom Sitime
52AC6532
Osc, 32.7Khz, 1.5 X 0.8Mm, Lvcmos; Frequency Nom Sitime 52AC6532
OSC, 32.7KHZ, 1.5 X 0.8MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 1.5mm x 0.8mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1532 Series; Oscillator Output Compatibility:LVCMOS ; Operating RoHS Compliant: Yes

OSC, 32.7KHZ, 1.5 X 0.8MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 1.5mm x 0.8mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1532 Series; Oscillator Output Compatibility:LVCMOS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1000849-SIT1532AI-J4-DCC-32.768E 1473-1240-2-ND 52AC6532 SIT1532AI-J4-DCC-32.768E
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Osc, 32.7Khz, 1.5 X 0.8Mm, Lvcmos; Frequency Nom Sitime Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA Surface Mount; 4-UFBGA, CSPBGA Surface Mount Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA155M000AAGR - Richardson RFPD
Specs
Frequency 155 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details