SiTime Corporation Oscillators SIT1569AC-J3-25E-0037.000000

Description
37kHz XO (Standard) LVCMOS Oscillator 2.5V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
37kHz XO (Standard) LVCMOS Oscillator 2.5V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Thief River Falls, MN, United States
37kHz XO (Standard) LVCMOS Oscillator 2.5V 4-UFBGA, CSPBGA

37kHz XO (Standard) LVCMOS Oscillator 2.5V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT1569AC-J3-25E-0037.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details