The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for ultra-low jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. The device operates across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It is available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². This specific part variant operates at 75.000000 MHz, uses a 3.0 V supply, and features an output enable pin.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E3-30N75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |