SiTime Corporation Oscillators SIT1566AC-JE-18E-32.768E

Description
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30159-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30159-2-ND
Oscillators 1473-30159-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.8V 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-30159-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA101M500AAGR - Richardson RFPD
Specs
Frequency 102 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - SN74S124N3 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers