SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0024.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V with a supply current of 3.3 µA at 100 kHz and occupies a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm. The device includes an LVCMOS-compatible output, requires no external bypass capacitors, and is Pb-free, RoHS and REACH compliant. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, with a start-up time of up to 500 ms for frequencies below 10 Hz. ESD protection meets JESD22 standards up to 2000 V HBM. The part is designed for low-power applications such as wearable biometric sensing and portable medical devices.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V with a supply current of 3.3 µA at 100 kHz and occupies a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm. The device includes an LVCMOS-compatible output, requires no external bypass capacitors, and is Pb-free, RoHS and REACH compliant. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, with a start-up time of up to 500 ms for frequencies below 10 Hz. ESD protection meets JESD22 standards up to 2000 V HBM. The part is designed for low-power applications such as wearable biometric sensing and portable medical devices.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0024.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0024.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0024.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details