The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It delivers 0.1 ps RMS phase jitter and offers LVDS output signaling with a 3.3 V ±10% supply. The device operates over a temperature range of -40°C to 105°C and is available in industry-standard packages including 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². It integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. The part number SiT9365AC-4E3-33E125
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E3-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |