SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0000.042180

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS output, operates over a commercial temperature range of -20°C to 70°C and an industrial range of -40°C to 85°C, and is Pb-free, RoHS, and REACH compliant with a PFAS-free option available. The part includes on-chip Vdd filtering and meets ESD protection standards of 2000 V HBM, 750 V CDM, and 200 V MM.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS output, operates over a commercial temperature range of -20°C to 70°C and an industrial range of -40°C to 85°C, and is Pb-free, RoHS, and REACH compliant with a PFAS-free option available. The part includes on-chip Vdd filtering and meets ESD protection standards of 2000 V HBM, 750 V CDM, and 200 V MM.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0000.042180
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0000.042180
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0000.042180
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1533AC-H5-D93-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details