The SiT9365 is a differential MEMS oscillator for standard frequencies between 25 MHz and 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It supports LVDS output signaling, operates at 2.8 V ±10%, and offers frequency stability as low as ±20 ppm. The device operates across temperatures from -40°C to 105°C and is available in a 5.0 x 3.2 mm² surface-mount package with center pad. It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-28E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 20 ppm |