The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVDS output signaling, operates at 3.0 V ±10%, and provides frequency stability of ±25 ppm. The device is available in a 3.2 x 2.5 mm² surface-mount package and supports extended industrial temperature ranges from -40°C to 105°C. It achieves 0.1 ps RMS phase jitter for Ethernet applications and integrates on-chip regulators to suppress power supply noise. The part includes an output enable function and complies with industry-standard packaging for high-reliability applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-30N50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |