SiTime Corporation Oscillators - SIT1533AI-H4-DCC-32.768D SIT1533AI-H4-DCC-32.768D

Description
Manufacturer: SiTIME Win Source Part Number: 849262-SIT1533AI-H4- DCC-32.768D Series: SiT1533 Features: 32.768 kHz Oscillator Package: Reel - TR Family Name: SIT1533 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1533AI-H4-DCC-32. 768D-ND, 1473-30153-6, 1473-30153-2, 1473-30153-1
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 849262-SIT1533AI-H4- DCC-32.768D Series: SiT1533 Features: 32.768 kHz Oscillator Package: Reel - TR Family Name: SIT1533 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1533AI-H4-DCC-32. 768D-ND, 1473-30153-6, 1473-30153-2, 1473-30153-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1533AI-H4-DCC-32.768D - 849262-SIT1533AI-H4-DCC-32.768D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1533AI-H4-DCC-32.768D
849262-SIT1533AI-H4-DCC-32.768D
Oscillators - SIT1533AI-H4-DCC-32.768D 849262-SIT1533AI-H4-DCC-32.768D
Manufacturer: SiTIME Win Source Part Number: 849262-SIT1533AI-H4- DCC-32.768D Series: SiT1533 Features: 32.768 kHz Oscillator Package: Reel - TR Family Name: SIT1533 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1533AI-H4-DCC-32. 768D-ND, 1473-30153-6, 1473-30153-2, 1473-30153-1

Manufacturer: SiTIME
Win Source Part Number: 849262-SIT1533AI-H4-DCC-32.768D
Series: SiT1533
Features: 32.768 kHz Oscillator
Package: Reel - TR
Family Name: SIT1533
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT1533AI-H4-DCC-32.768D-ND, 1473-30153-6, 1473-30153-2, 1473-30153-1

Buy Now Datasheet
Oscillators - 1473-30153-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30153-2-ND
Oscillators 1473-30153-2-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30153-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30153-6-ND
Oscillators 1473-30153-6-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30153-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30153-1-ND
Oscillators 1473-30153-1-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 849262-SIT1533AI-H4-DCC-32.768D 1473-30153-2-ND SIT1533AI-H4-DCC-32.768D
Product Name Oscillators - SIT1533AI-H4-DCC-32.768D Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS628 Voltage-Controlled Oscillators - 5962-9204601MCA - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 336-5221-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers