The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It features LVDS output signaling, operates at 3.0 V ±10%, and offers a frequency stability of ±20 ppm. The device is housed in a 3.2 × 2.5 mm² package with a center pad and supports extended industrial temperature range from -40°C to 95°C. It delivers 0.1 ps RMS phase jitter and integrates on-chip regulators to reject power supply noise.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B1-30E122.880000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 123 MHz |
| Frequency Stability | 20 ppm |